LAMP HALOGEN, CANDELABRA SCREW, 12V2.04W; Supply Voltage:-; Lamp Base Type:Candelabra Screw; Bulb Size:T-2; MSCP:-; Average Bulb Life:12000h; Product Range:-; Forward Current If:0.17A; Forward Voltage:12V; Lead Style:Candelabra ScrewRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 12P6304 |
| Product Name | Lamp Halogen, Candelabra Screw, 12V2.04W; Supply Voltage Multicomp |
| Rated Average Life | 12000 hours |