LAMP, INCANDESCENT, TELEPHONE SLIDE, 12V, 2.04W; Supply Voltage:12V; Lamp Base Type:Telephone Slide; Bulb Size:T-2; MSCP:2000; Average Bulb Life:12000h; Product Range:-; Bulb Length (MOL):1.11"; Lead Style:Telephone Slide, #5 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 50N8211 |
| Product Name | Lamp, Incandescent, Telephone Slide, 12V, 2.04W; Supply Voltage Multicomp |
| Rated Average Life | 12000 hours |