LAMP, INCANDESCENT, MINI BAYONET, 12V, 2.04W; Supply Voltage:12V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-2 1/2; MSCP:0.35; Average Bulb Life:12000h; Product Range:-; Bulb Length (MOL):1.19"; Lead Style:Bayonet; Length:30mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 16N7507 |
| Product Name | Lamp, Incandescent, Mini Bayonet, 12V, 2.04W; Supply Voltage Multicomp |
| Rated Average Life | 12000 hours |