multicomp PRO Wire-Board Connector Header 4 Position, 1.25Mm; Connector Systems Multicomp Pro 1251RM-04

Description
WIRE-BOARD CONNECTOR HEADER 4 POSITION, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Shrouded
Datasheet
Description
WIRE-BOARD CONNECTOR HEADER 4 POSITION, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Shrouded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Header 4 Position, 1.25Mm; Connector Systems Multicomp Pro - 02N0774 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 4 Position, 1.25Mm; Connector Systems Multicomp Pro
02N0774
Wire-Board Connector Header 4 Position, 1.25Mm; Connector Systems Multicomp Pro 02N0774
WIRE-BOARD CONNECTOR HEADER 4 POSITION, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Shrouded

WIRE-BOARD CONNECTOR HEADER 4 POSITION, 1.25MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Shrouded

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02N0774
Product Name Wire-Board Connector Header 4 Position, 1.25Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details