multicomp PRO Contact, Socket, 32-30Awg, Crimp; Product Range Multicomp Pro 1250TM

Description
CONTACT, SOCKET, 32-30AWG, CRIMP; Product Range:1250 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:30AWG; Contact Plating:Tin Plated Contacts; For Use With:1250HM Series Housings RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 32-30AWG, CRIMP; Product Range:1250 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:30AWG; Contact Plating:Tin Plated Contacts; For Use With:1250HM Series Housings RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 32-30Awg, Crimp; Product Range Multicomp Pro - 08N6700 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 32-30Awg, Crimp; Product Range Multicomp Pro
08N6700
Contact, Socket, 32-30Awg, Crimp; Product Range Multicomp Pro 08N6700
CONTACT, SOCKET, 32-30AWG, CRIMP; Product Range:1250 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:30AWG; Contact Plating:Tin Plated Contacts; For Use With:1250HM Series Housings RoHS Compliant: Yes

CONTACT, SOCKET, 32-30AWG, CRIMP; Product Range:1250 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:30AWG; Contact Plating:Tin Plated Contacts; For Use With:1250HM Series Housings RoHS Compliant: Yes

Supplier's Site
Contact, 1250 Series, Socket, 32 Awg, 30 Awg, Crimp, Phosphor Bronze Rohs Compliant Multicomp Pro - 43Y2417 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 1250 Series, Socket, 32 Awg, 30 Awg, Crimp, Phosphor Bronze Rohs Compliant Multicomp Pro
43Y2417
Contact, 1250 Series, Socket, 32 Awg, 30 Awg, Crimp, Phosphor Bronze Rohs Compliant Multicomp Pro 43Y2417
Contact, 1250 Series, Socket, 32 AWG, 30 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, 1250 Series, Socket, 32 AWG, 30 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 08N6700 43Y2417
Product Name Contact, Socket, 32-30Awg, Crimp; Product Range Multicomp Pro Contact, 1250 Series, Socket, 32 Awg, 30 Awg, Crimp, Phosphor Bronze Rohs Compliant Multicomp Pro
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details