LAMP, INCANDESCENT, TELEPHONE SLIDE, 120V,; Supply Voltage:120V; Lamp Base Type:Telephone Slide; Bulb Size:T-2; MSCP:1200; Average Bulb Life:7500h; Product Range:-; Bulb Length (MOL):1.11"; Lead Style:Telephone Slide, #5 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 53M5050 |
| Product Name | Lamp, Incandescent, Telephone Slide, 120V,; Supply Voltage Multicomp |
| Rated Average Life | 7500 hours |