multicomp PRO Lamp, Incandescent, Mini Bayonet/ba9S, 120V, 3W; Supply Voltage Multicomp 120MB-10PK

Description
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 120V, 3W; Supply Voltage:120V; Lamp Base Type:BA9s; Bulb Size:T-2 1/2; MSCP:0.36; Average Bulb Life:7500h; Product Range:-; Bulb Length (MOL):1.19"; Length:30mm; Power Rating:3W RoHS Compliant: Yes
Description
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 120V, 3W; Supply Voltage:120V; Lamp Base Type:BA9s; Bulb Size:T-2 1/2; MSCP:0.36; Average Bulb Life:7500h; Product Range:-; Bulb Length (MOL):1.19"; Length:30mm; Power Rating:3W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Mini Bayonet/ba9S, 120V, 3W; Supply Voltage Multicomp - 53M5049 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Mini Bayonet/ba9S, 120V, 3W; Supply Voltage Multicomp
53M5049
Lamp, Incandescent, Mini Bayonet/ba9S, 120V, 3W; Supply Voltage Multicomp 53M5049
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 120V, 3W; Supply Voltage:120V; Lamp Base Type:BA9s; Bulb Size:T-2 1/2; MSCP:0.36; Average Bulb Life:7500h; Product Range:-; Bulb Length (MOL):1.19"; Length:30mm; Power Rating:3W RoHS Compliant: Yes

LAMP, INCANDESCENT, MINI BAYONET/BA9S, 120V, 3W; Supply Voltage:120V; Lamp Base Type:BA9s; Bulb Size:T-2 1/2; MSCP:0.36; Average Bulb Life:7500h; Product Range:-; Bulb Length (MOL):1.19"; Length:30mm; Power Rating:3W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 53M5049
Product Name Lamp, Incandescent, Mini Bayonet/ba9S, 120V, 3W; Supply Voltage Multicomp
Lamp Power 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 912568 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Midget Flanged Lamp - 327 - JKL Components Corporation
JKL Components Corporation
Specs
Base Type T-1 3/4
Rated Average Life 4000 hours
Mean Lumens 4.27 lm (0.3400 cp)
View Details
2 suppliers
Coated Incandescent Lamp - 100WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 100 watts
Rated Average Life 5000 hours
View Details