multicomp PRO Computer Cable, Usb2.0-C36M, 1.8M, Clear; Connector Type A Multicomp 12.99.1150

Description
COMPUTER CABLE, USB2.0-C36M, 1.8M, CLEAR; Connector Type A:USB 2.0 A Plug; Connector Type B:IEEE 1284 C36M, Centronics Plug, 36 Way; Cable Length - Imperial:70.866"; Cable Length - Metric:1.8m; Jacket Colour:Transparent; Product RoHS Compliant: Yes
Description
COMPUTER CABLE, USB2.0-C36M, 1.8M, CLEAR; Connector Type A:USB 2.0 A Plug; Connector Type B:IEEE 1284 C36M, Centronics Plug, 36 Way; Cable Length - Imperial:70.866"; Cable Length - Metric:1.8m; Jacket Colour:Transparent; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb2.0-C36M, 1.8M, Clear; Connector Type A Multicomp - 84X0290 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb2.0-C36M, 1.8M, Clear; Connector Type A Multicomp
84X0290
Computer Cable, Usb2.0-C36M, 1.8M, Clear; Connector Type A Multicomp 84X0290
COMPUTER CABLE, USB2.0-C36M, 1.8M, CLEAR; Connector Type A:USB 2.0 A Plug; Connector Type B:IEEE 1284 C36M, Centronics Plug, 36 Way; Cable Length - Imperial:70.866"; Cable Length - Metric:1.8m; Jacket Colour:Transparent; Product RoHS Compliant: Yes

COMPUTER CABLE, USB2.0-C36M, 1.8M, CLEAR; Connector Type A:USB 2.0 A Plug; Connector Type B:IEEE 1284 C36M, Centronics Plug, 36 Way; Cable Length - Imperial:70.866"; Cable Length - Metric:1.8m; Jacket Colour:Transparent; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84X0290
Product Name Computer Cable, Usb2.0-C36M, 1.8M, Clear; Connector Type A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
ZK2000-2100-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers