multicomp PRO Terminal, Compression Lug 0.144In Solder; Stud Size Metric Multicomp 11A-144-MT

Description
TERMINAL, COMPRESSION LUG 0.144IN SOLDER; Stud Size - Metric:-; Terminal Material:Copper; Product Range:-; Connector Type:Solder Lug; Contact Material:Copper; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG 0.144IN SOLDER; Stud Size - Metric:-; Terminal Material:Copper; Product Range:-; Connector Type:Solder Lug; Contact Material:Copper; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug 0.144In Solder; Stud Size Metric Multicomp - 50N437 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug 0.144In Solder; Stud Size Metric Multicomp
50N437
Terminal, Compression Lug 0.144In Solder; Stud Size Metric Multicomp 50N437
TERMINAL, COMPRESSION LUG 0.144IN SOLDER; Stud Size - Metric:-; Terminal Material:Copper; Product Range:-; Connector Type:Solder Lug; Contact Material:Copper; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG 0.144IN SOLDER; Stud Size - Metric:-; Terminal Material:Copper; Product Range:-; Connector Type:Solder Lug; Contact Material:Copper; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 50N437
Product Name Terminal, Compression Lug 0.144In Solder; Stud Size Metric Multicomp
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Un-Insulated Ferrules - 2388.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details