multicomp PRO Terminal, Compression Lug, 0.12In Solder; Stud Size Metric Multicomp 11A-120-MT

Description
TERMINAL, COMPRESSION LUG, 0.12IN SOLDER; Stud Size - Metric:-; Terminal Material:Copper; Product Range:-; Connector Type:Solder Lug; Contact Material:Copper; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, 0.12IN SOLDER; Stud Size - Metric:-; Terminal Material:Copper; Product Range:-; Connector Type:Solder Lug; Contact Material:Copper; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, 0.12In Solder; Stud Size Metric Multicomp - 50N436 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 0.12In Solder; Stud Size Metric Multicomp
50N436
Terminal, Compression Lug, 0.12In Solder; Stud Size Metric Multicomp 50N436
TERMINAL, COMPRESSION LUG, 0.12IN SOLDER; Stud Size - Metric:-; Terminal Material:Copper; Product Range:-; Connector Type:Solder Lug; Contact Material:Copper; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 0.12IN SOLDER; Stud Size - Metric:-; Terminal Material:Copper; Product Range:-; Connector Type:Solder Lug; Contact Material:Copper; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 50N436
Product Name Terminal, Compression Lug, 0.12In Solder; Stud Size Metric Multicomp
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Ring Terminals - 1787270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details