multicomp PRO Cable Assy, A Plug-A Rcpt, 1.8M; Connector To Connector Multicomp 11.99.8949

Description
CABLE ASSY, A PLUG-A RCPT, 1.8M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Description
CABLE ASSY, A PLUG-A RCPT, 1.8M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, A Plug-A Rcpt, 1.8M; Connector To Connector Multicomp - 84X0280 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, A Plug-A Rcpt, 1.8M; Connector To Connector Multicomp
84X0280
Cable Assy, A Plug-A Rcpt, 1.8M; Connector To Connector Multicomp 84X0280
CABLE ASSY, A PLUG-A RCPT, 1.8M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, A PLUG-A RCPT, 1.8M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84X0280
Product Name Cable Assy, A Plug-A Rcpt, 1.8M; Connector To Connector Multicomp
Cable Length 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details