multicomp PRO Computer Cable, Usb2.0, 4.5M, White; Connector To Connector Multicomp 11.99.8944

Description
COMPUTER CABLE, USB2.0, 4.5M, WHITE; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:4.5m; Cable Length - Imperial:14.76ft; USB Standard:USB 2.0; Jacket Colour:White; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Description
COMPUTER CABLE, USB2.0, 4.5M, WHITE; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:4.5m; Cable Length - Imperial:14.76ft; USB Standard:USB 2.0; Jacket Colour:White; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb2.0, 4.5M, White; Connector To Connector Multicomp - 84X0279 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb2.0, 4.5M, White; Connector To Connector Multicomp
84X0279
Computer Cable, Usb2.0, 4.5M, White; Connector To Connector Multicomp 84X0279
COMPUTER CABLE, USB2.0, 4.5M, WHITE; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:4.5m; Cable Length - Imperial:14.76ft; USB Standard:USB 2.0; Jacket Colour:White; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

COMPUTER CABLE, USB2.0, 4.5M, WHITE; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:4.5m; Cable Length - Imperial:14.76ft; USB Standard:USB 2.0; Jacket Colour:White; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84X0279
Product Name Computer Cable, Usb2.0, 4.5M, White; Connector To Connector Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers
System cable - 706-3340/201-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Stability Cables - SP-292-MM-78 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details