multicomp PRO Computer Cable, Usb2.0, 3M, White; Connector A Multicomp 11.99.8931

Description
COMPUTER CABLE, USB2.0, 3M, WHITE; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Description
COMPUTER CABLE, USB2.0, 3M, WHITE; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb2.0, 3M, White; Connector A Multicomp - 84X0278 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb2.0, 3M, White; Connector A Multicomp
84X0278
Computer Cable, Usb2.0, 3M, White; Connector A Multicomp 84X0278
COMPUTER CABLE, USB2.0, 3M, WHITE; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, USB2.0, 3M, WHITE; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84X0278
Product Name Computer Cable, Usb2.0, 3M, White; Connector A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Video Converters - 1778742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type USB
Cable Length 0.8530 ft (2.6 dm)
View Details