multicomp PRO Cable Assy, A Plug-Plug, 1.8M; Connector To Connector Multicomp 11.99.8919

Description
CABLE ASSY, A PLUG-PLUG, 1.8M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Description
CABLE ASSY, A PLUG-PLUG, 1.8M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, A Plug-Plug, 1.8M; Connector To Connector Multicomp - 84X0277 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, A Plug-Plug, 1.8M; Connector To Connector Multicomp
84X0277
Cable Assy, A Plug-Plug, 1.8M; Connector To Connector Multicomp 84X0277
CABLE ASSY, A PLUG-PLUG, 1.8M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, A PLUG-PLUG, 1.8M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84X0277
Product Name Cable Assy, A Plug-Plug, 1.8M; Connector To Connector Multicomp
Cable Length 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details