multicomp PRO Computer Cable, Usb2.0, 4.5M, White; Connector To Connector Multicomp 11.99.8841

Description
COMPUTER CABLE, USB2.0, 4.5M, WHITE; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:4.5m; Cable Length - Imperial:14.76ft; USB Standard:USB 2.0; Jacket Colour:White; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, USB2.0, 4.5M, WHITE; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:4.5m; Cable Length - Imperial:14.76ft; USB Standard:USB 2.0; Jacket Colour:White; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb2.0, 4.5M, White; Connector To Connector Multicomp - 84X0276 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb2.0, 4.5M, White; Connector To Connector Multicomp
84X0276
Computer Cable, Usb2.0, 4.5M, White; Connector To Connector Multicomp 84X0276
COMPUTER CABLE, USB2.0, 4.5M, WHITE; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:4.5m; Cable Length - Imperial:14.76ft; USB Standard:USB 2.0; Jacket Colour:White; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

COMPUTER CABLE, USB2.0, 4.5M, WHITE; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:4.5m; Cable Length - Imperial:14.76ft; USB Standard:USB 2.0; Jacket Colour:White; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84X0276
Product Name Computer Cable, Usb2.0, 4.5M, White; Connector To Connector Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - RG174 - kTB Solutions
Specs
Application RF
Rated Temperature -20 to 75 C (-4 to 167 F)
View Details