multicomp PRO Computer Cable, Usb2.0, 3M, White; Connector A Multicomp 11.99.8831

Description
COMPUTER CABLE, USB2.0, 3M, WHITE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, USB2.0, 3M, WHITE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb2.0, 3M, White; Connector A Multicomp - 84X0275 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb2.0, 3M, White; Connector A Multicomp
84X0275
Computer Cable, Usb2.0, 3M, White; Connector A Multicomp 84X0275
COMPUTER CABLE, USB2.0, 3M, WHITE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, USB2.0, 3M, WHITE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84X0275
Product Name Computer Cable, Usb2.0, 3M, White; Connector A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details