multicomp PRO Usb Cable, 2.0 A Plug-B Plug, 1.8M, Wht; Connector A Multicomp 11.99.8819

Description
USB CABLE, 2.0 A PLUG-B PLUG, 1.8M, WHT; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 2.0 A PLUG-B PLUG, 1.8M, WHT; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0 A Plug-B Plug, 1.8M, Wht; Connector A Multicomp - 84X0274 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A Plug-B Plug, 1.8M, Wht; Connector A Multicomp
84X0274
Usb Cable, 2.0 A Plug-B Plug, 1.8M, Wht; Connector A Multicomp 84X0274
USB CABLE, 2.0 A PLUG-B PLUG, 1.8M, WHT; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0 A PLUG-B PLUG, 1.8M, WHT; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84X0274
Product Name Usb Cable, 2.0 A Plug-B Plug, 1.8M, Wht; Connector A Multicomp
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/609-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers