multicomp PRO Computer Cable, Rs232, 1.8M, Beige; Connector Type A Multicomp 11.99.6218

Description
COMPUTER CABLE, RS232, 1.8M, BEIGE; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:70.866"; Cable Length - Metric:1.8m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, RS232, 1.8M, BEIGE; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:70.866"; Cable Length - Metric:1.8m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Rs232, 1.8M, Beige; Connector Type A Multicomp - 84X0273 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Rs232, 1.8M, Beige; Connector Type A Multicomp
84X0273
Computer Cable, Rs232, 1.8M, Beige; Connector Type A Multicomp 84X0273
COMPUTER CABLE, RS232, 1.8M, BEIGE; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:70.866"; Cable Length - Metric:1.8m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, RS232, 1.8M, BEIGE; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:70.866"; Cable Length - Metric:1.8m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84X0273
Product Name Computer Cable, Rs232, 1.8M, Beige; Connector Type A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data