multicomp PRO Cable, Hdmi Type A Plug, 2M, White; Connector Type A Multicomp 11.99.5702

Description
CABLE, HDMI TYPE A PLUG, 2M, WHITE; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:White; Product Range:- RoHS Compliant: Yes
Description
CABLE, HDMI TYPE A PLUG, 2M, WHITE; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi Type A Plug, 2M, White; Connector Type A Multicomp - 40Y9065 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Type A Plug, 2M, White; Connector Type A Multicomp
40Y9065
Cable, Hdmi Type A Plug, 2M, White; Connector Type A Multicomp 40Y9065
CABLE, HDMI TYPE A PLUG, 2M, WHITE; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

CABLE, HDMI TYPE A PLUG, 2M, WHITE; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 40Y9065
Product Name Cable, Hdmi Type A Plug, 2M, White; Connector Type A Multicomp
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details