multicomp PRO Cable Assy, Mini Plug-Plug, 5M; Connector Type A Multicomp 11.99.5637

Description
CABLE ASSY, MINI PLUG-PLUG, 5M; Connector Type A:Mini DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
CABLE ASSY, MINI PLUG-PLUG, 5M; Connector Type A:Mini DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Mini Plug-Plug, 5M; Connector Type A Multicomp - 40Y9063 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mini Plug-Plug, 5M; Connector Type A Multicomp
40Y9063
Cable Assy, Mini Plug-Plug, 5M; Connector Type A Multicomp 40Y9063
CABLE ASSY, MINI PLUG-PLUG, 5M; Connector Type A:Mini DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MINI PLUG-PLUG, 5M; Connector Type A:Mini DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 40Y9063
Product Name Cable Assy, Mini Plug-Plug, 5M; Connector Type A Multicomp
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details