multicomp PRO Cable, Mini Dp-Dp Plug, 3M, Blk; Connector Type A Multicomp 11.99.5636

Description
CABLE, MINI DP-DP PLUG, 3M, BLK; Connector Type A:Mini DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:9.843ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Description
CABLE, MINI DP-DP PLUG, 3M, BLK; Connector Type A:Mini DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:9.843ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Mini Dp-Dp Plug, 3M, Blk; Connector Type A Multicomp - 40Y9062 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Mini Dp-Dp Plug, 3M, Blk; Connector Type A Multicomp
40Y9062
Cable, Mini Dp-Dp Plug, 3M, Blk; Connector Type A Multicomp 40Y9062
CABLE, MINI DP-DP PLUG, 3M, BLK; Connector Type A:Mini DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:9.843ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

CABLE, MINI DP-DP PLUG, 3M, BLK; Connector Type A:Mini DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:9.843ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 40Y9062
Product Name Cable, Mini Dp-Dp Plug, 3M, Blk; Connector Type A Multicomp
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details