multicomp PRO Lamp, Incandescent, 230V, 10W; Supply Voltage Multicomp 10S6DC/230V

Description
LAMP, INCANDESCENT, 230V, 10W; Supply Voltage:230V; Lamp Base Type:D.C. Bayonet; Bulb Size:S-6; MSCP:6.7; Average Bulb Life:1500h; Product Range:-; Bulb Diameter:19.685mm; Lead Style:Bayonet; Length:46mm; Power Rating:10W RoHS Compliant: No
Datasheet
Description
LAMP, INCANDESCENT, 230V, 10W; Supply Voltage:230V; Lamp Base Type:D.C. Bayonet; Bulb Size:S-6; MSCP:6.7; Average Bulb Life:1500h; Product Range:-; Bulb Diameter:19.685mm; Lead Style:Bayonet; Length:46mm; Power Rating:10W RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, 230V, 10W; Supply Voltage Multicomp - 16N7503 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, 230V, 10W; Supply Voltage Multicomp
16N7503
Lamp, Incandescent, 230V, 10W; Supply Voltage Multicomp 16N7503
LAMP, INCANDESCENT, 230V, 10W; Supply Voltage:230V; Lamp Base Type:D.C. Bayonet; Bulb Size:S-6; MSCP:6.7; Average Bulb Life:1500h; Product Range:-; Bulb Diameter:19.685mm; Lead Style:Bayonet; Length:46mm; Power Rating:10W RoHS Compliant: No

LAMP, INCANDESCENT, 230V, 10W; Supply Voltage:230V; Lamp Base Type:D.C. Bayonet; Bulb Size:S-6; MSCP:6.7; Average Bulb Life:1500h; Product Range:-; Bulb Diameter:19.685mm; Lead Style:Bayonet; Length:46mm; Power Rating:10W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 16N7503
Product Name Lamp, Incandescent, 230V, 10W; Supply Voltage Multicomp
Lamp Power 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572828 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Coated Incandescent Lamp - 60WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 60 watts
Rated Average Life 5000 hours
View Details
25W White Light Bulb - A92-23 - Miles Scientific (Analtech)
Miles Scientific (Analtech)
Specs
Lamp Power 25 watts
View Details
Incandescent Lamps - S11 - 7 1/2S/CW TRAY - 11922 - Kennedy Webster Electric Co.
Specs
Lamp Power 7.5 watts
Maximum Overall Length 2.25 inch (57.15 mm)
Diameter 34.92 mm (1.38 inch)
View Details