LAMP, INCANDESCENT, 230V, 10W; Supply Voltage:230V; Lamp Base Type:Candelabra Screw; Bulb Size:S-6; MSCP:66; Average Bulb Life:1500h; Product Range:-; Bulb Diameter:19.685mm; Lead Style:Candelabra Screw; Length:48mm; Power Rating:10WRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96F7953 |
| Product Name | Lamp, Incandescent, 230V, 10W; Supply Voltage Multicomp |
| Lamp Power | 10 watts |