LAMP, INCANDESCENT; Supply Voltage:-; Lamp Base Type:Intermediate Screw; Bulb Size:-; MSCP:-; Average Bulb Life:-; Product Range:-; Lead Style:Intermediate Screw, E17; Lens Style:Straight Side, S-11; Voltage Rating:130V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 91B0239 |
| Product Name | Lamp, Incandescent; Supply Voltage Multicomp |