LAMP, INCANDESCENT, 6S6, 120VAC, 10W; Supply Voltage:120VAC; Lamp Base Type:BA15d; Bulb Size:C-7; MSCP:-; Average Bulb Life:5000h; Product Range:-; Power Rating:10W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 10R6572 |
| Product Name | Lamp, Incandescent, 6S6, 120Vac, 10W; Supply Voltage Multicomp |
| Lamp Power | 10 watts |