multicomp PRO Esd-Safe Gloves; Safety Category Multicomp 109-0915

Description
ESD-SAFE GLOVES; Safety Category:CAT1 / EN388; Glove Style:Full; Glove Size:L; Glove Colour:White; Glove Material:Polyester; Product Range:-; Colour:Ivory w/Stripe; Material:Polyester w/Conductive Carbon Line Every 10mm RoHS Compliant: Yes
Datasheet
Description
ESD-SAFE GLOVES; Safety Category:CAT1 / EN388; Glove Style:Full; Glove Size:L; Glove Colour:White; Glove Material:Polyester; Product Range:-; Colour:Ivory w/Stripe; Material:Polyester w/Conductive Carbon Line Every 10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Esd-Safe Gloves; Safety Category Multicomp - 74M5807 - Newark, An Avnet Company
Chicago, IL, United States
Esd-Safe Gloves; Safety Category Multicomp
74M5807
Esd-Safe Gloves; Safety Category Multicomp 74M5807
ESD-SAFE GLOVES; Safety Category:CAT1 / EN388; Glove Style:Full; Glove Size:L; Glove Colour:White; Glove Material:Polyester; Product Range:-; Colour:Ivory w/Stripe; Material:Polyester w/Conductive Carbon Line Every 10mm RoHS Compliant: Yes

ESD-SAFE GLOVES; Safety Category:CAT1 / EN388; Glove Style:Full; Glove Size:L; Glove Colour:White; Glove Material:Polyester; Product Range:-; Colour:Ivory w/Stripe; Material:Polyester w/Conductive Carbon Line Every 10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Clothing
Product Number 74M5807
Product Name Esd-Safe Gloves; Safety Category Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Jackets - 103339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
View Details