multicomp PRO Esd Lab Coat, Small, White; Clothing Style Multicomp 108-4000

Description
ESD LAB COAT, SMALL, WHITE; Clothing Style:Lab Coat; Clothing Colour:White; Clothing Size:Small; Clothing Material:65% Polyester, 33% Cotton and 2% Conductive Filament; Product Range:- RoHS Compliant: Yes
Description
ESD LAB COAT, SMALL, WHITE; Clothing Style:Lab Coat; Clothing Colour:White; Clothing Size:Small; Clothing Material:65% Polyester, 33% Cotton and 2% Conductive Filament; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Esd Lab Coat, Small, White; Clothing Style Multicomp - 24R8225 - Newark, An Avnet Company
Chicago, IL, United States
Esd Lab Coat, Small, White; Clothing Style Multicomp
24R8225
Esd Lab Coat, Small, White; Clothing Style Multicomp 24R8225
ESD LAB COAT, SMALL, WHITE; Clothing Style:Lab Coat; Clothing Colour:White; Clothing Size:Small; Clothing Material:65% Polyester, 33% Cotton and 2% Conductive Filament; Product Range:- RoHS Compliant: Yes

ESD LAB COAT, SMALL, WHITE; Clothing Style:Lab Coat; Clothing Colour:White; Clothing Size:Small; Clothing Material:65% Polyester, 33% Cotton and 2% Conductive Filament; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Clothing
Product Number 24R8225
Product Name Esd Lab Coat, Small, White; Clothing Style Multicomp
Clothing Type Jacket/Coat; Lab Coat
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Overalls - 108954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Coveralls/Body Suit
Features High Visibility
View Details