multicomp PRO Connector A Multicomp Pro 10706

Description
Connector A:USB Type A Plug; Connector B:Mini USB Type A Plug; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:
Description
Connector A:USB Type A Plug; Connector B:Mini USB Type A Plug; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Connector A Multicomp Pro - 60K7812 - Newark, An Avnet Company
Chicago, IL, United States
Connector A Multicomp Pro
60K7812
Connector A Multicomp Pro 60K7812
Connector A:USB Type A Plug; Connector B:Mini USB Type A Plug; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:

Connector A:USB Type A Plug; Connector B:Mini USB Type A Plug; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60K7812
Product Name Connector A Multicomp Pro
Cable Length 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details