multicomp PRO Connector A Multicomp Pro 10705

Description
Connector A:USB Type A Plug; Connector B:Mini USB Type A Plug; Cable Length - Metric:0.91m; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Description
Connector A:USB Type A Plug; Connector B:Mini USB Type A Plug; Cable Length - Metric:0.91m; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector A Multicomp Pro - 96K1719 - Newark, An Avnet Company
Chicago, IL, United States
Connector A Multicomp Pro
96K1719
Connector A Multicomp Pro 96K1719
Connector A:USB Type A Plug; Connector B:Mini USB Type A Plug; Cable Length - Metric:0.91m; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Connector A:USB Type A Plug; Connector B:Mini USB Type A Plug; Cable Length - Metric:0.91m; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96K1719
Product Name Connector A Multicomp Pro
Cable Length 2.99 ft (9.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details