multicomp PRO Connector A Multicomp Pro 10683

Description
Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:4.57m; Cable Length - Imperial:15ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Description
Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:4.57m; Cable Length - Imperial:15ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector A Multicomp Pro - 96K1701 - Newark, An Avnet Company
Chicago, IL, United States
Connector A Multicomp Pro
96K1701
Connector A Multicomp Pro 96K1701
Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:4.57m; Cable Length - Imperial:15ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:4.57m; Cable Length - Imperial:15ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96K1701
Product Name Connector A Multicomp Pro
Cable Length 14.99 ft (45.7 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details