multicomp PRO Connector A Multicomp Pro 10680

Description
Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:0.91m; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Beige; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Description
Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:0.91m; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Beige; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector A Multicomp Pro - 69K5824 - Newark, An Avnet Company
Chicago, IL, United States
Connector A Multicomp Pro
69K5824
Connector A Multicomp Pro 69K5824
Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:0.91m; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Beige; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:0.91m; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Beige; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69K5824
Product Name Connector A Multicomp Pro
Cable Length 2.99 ft (9.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details