multicomp PRO Connector A Multicomp Pro 10679

Description
Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:4.57m; Cable Length - Imperial:15ft; USB Standard:USB 2.0; Jacket Color:Beige; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Description
Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:4.57m; Cable Length - Imperial:15ft; USB Standard:USB 2.0; Jacket Color:Beige; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector A Multicomp Pro - 96K1699 - Newark, An Avnet Company
Chicago, IL, United States
Connector A Multicomp Pro
96K1699
Connector A Multicomp Pro 96K1699
Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:4.57m; Cable Length - Imperial:15ft; USB Standard:USB 2.0; Jacket Color:Beige; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:4.57m; Cable Length - Imperial:15ft; USB Standard:USB 2.0; Jacket Color:Beige; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96K1699
Product Name Connector A Multicomp Pro
Cable Length 14.99 ft (45.7 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details