multicomp PRO Connector A Multicomp Pro 10678

Description
Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; USB Standard:USB 2.0; Jacket Color:Beige; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Description
Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; USB Standard:USB 2.0; Jacket Color:Beige; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector A Multicomp Pro - 96K1698 - Newark, An Avnet Company
Chicago, IL, United States
Connector A Multicomp Pro
96K1698
Connector A Multicomp Pro 96K1698
Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; USB Standard:USB 2.0; Jacket Color:Beige; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; USB Standard:USB 2.0; Jacket Color:Beige; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96K1698
Product Name Connector A Multicomp Pro
Cable Length 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details