multicomp PRO Cable Assembly, Usb 2.0, 3Ft, Beige; Connector A Multicomp Pro 10676

Description
CABLE ASSEMBLY, USB 2.0, 3FT, BEIGE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:900mm; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Beige; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, USB 2.0, 3FT, BEIGE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:900mm; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Beige; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Usb 2.0, 3Ft, Beige; Connector A Multicomp Pro - 96K1696 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Usb 2.0, 3Ft, Beige; Connector A Multicomp Pro
96K1696
Cable Assembly, Usb 2.0, 3Ft, Beige; Connector A Multicomp Pro 96K1696
CABLE ASSEMBLY, USB 2.0, 3FT, BEIGE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:900mm; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Beige; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, USB 2.0, 3FT, BEIGE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:900mm; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Beige; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96K1696
Product Name Cable Assembly, Usb 2.0, 3Ft, Beige; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/100-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers