multicomp PRO Esd Laminating Sheet, A4, Pk 100; Label Type Multicomp 105-0094

Description
ESD LAMINATING SHEET, A4, PK 100; Label Type:Electrostatic; Label Height:297mm; Label Width:210mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Clear; Pack Quantity:100; Product Range:-; Label Legend:Attention ESD Control RoHS Compliant: Yes
Description
ESD LAMINATING SHEET, A4, PK 100; Label Type:Electrostatic; Label Height:297mm; Label Width:210mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Clear; Pack Quantity:100; Product Range:-; Label Legend:Attention ESD Control RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Esd Laminating Sheet, A4, Pk 100; Label Type Multicomp - 79R6738 - Newark, An Avnet Company
Chicago, IL, United States
Esd Laminating Sheet, A4, Pk 100; Label Type Multicomp
79R6738
Esd Laminating Sheet, A4, Pk 100; Label Type Multicomp 79R6738
ESD LAMINATING SHEET, A4, PK 100; Label Type:Electrostatic; Label Height:297mm; Label Width:210mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Clear; Pack Quantity:100; Product Range:-; Label Legend:Attention ESD Control RoHS Compliant: Yes

ESD LAMINATING SHEET, A4, PK 100; Label Type:Electrostatic; Label Height:297mm; Label Width:210mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Clear; Pack Quantity:100; Product Range:-; Label Legend:Attention ESD Control RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 79R6738
Product Name Esd Laminating Sheet, A4, Pk 100; Label Type Multicomp
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Disability Signs - 2267871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed; Bilingual / Multilingual
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details