multicomp PRO Wire, Etfe, 26Awg, Blue, 100M; Wire Gauge Multicomp Pro 100-26TB

Description
WIRE, ETFE, 26AWG, BLUE, 100M; WIRE GAUGE:26AWG; CONDUCTOR AREA CSA:0.128MM2; VOLTAGE RATING:300V; JACKET COLOUR:BLUE; REEL LENGTH (IMPERIAL):328FT; REEL LENGTH (METRIC):100M; NO. OF MAX STRANDS X STRAND SIZE:1 X 0.4MM; EXTERNAL ROHS COMPLIANT: YES
Description
WIRE, ETFE, 26AWG, BLUE, 100M; WIRE GAUGE:26AWG; CONDUCTOR AREA CSA:0.128MM2; VOLTAGE RATING:300V; JACKET COLOUR:BLUE; REEL LENGTH (IMPERIAL):328FT; REEL LENGTH (METRIC):100M; NO. OF MAX STRANDS X STRAND SIZE:1 X 0.4MM; EXTERNAL ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Wire, Etfe, 26Awg, Blue, 100M; Wire Gauge Multicomp Pro - 31Y5664 - Newark, An Avnet Company
Chicago, IL, United States
Wire, Etfe, 26Awg, Blue, 100M; Wire Gauge Multicomp Pro
31Y5664
Wire, Etfe, 26Awg, Blue, 100M; Wire Gauge Multicomp Pro 31Y5664
WIRE, ETFE, 26AWG, BLUE, 100M; WIRE GAUGE:26AWG; CONDUCTOR AREA CSA:0.128MM2; VOLTAGE RATING:300V; JACKET COLOUR:BLUE; REEL LENGTH (IMPERIAL):328FT; REEL LENGTH (METRIC):100M; NO. OF MAX STRANDS X STRAND SIZE:1 X 0.4MM; EXTERNAL ROHS COMPLIANT: YES

WIRE, ETFE, 26AWG, BLUE, 100M; WIRE GAUGE:26AWG; CONDUCTOR AREA CSA:0.128MM2; VOLTAGE RATING:300V; JACKET COLOUR:BLUE; REEL LENGTH (IMPERIAL):328FT; REEL LENGTH (METRIC):100M; NO. OF MAX STRANDS X STRAND SIZE:1 X 0.4MM; EXTERNAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31Y5664
Product Name Wire, Etfe, 26Awg, Blue, 100M; Wire Gauge Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details