multicomp PRO Tvs Diode, 1.5Kw, 25.6V, Unidir, Do201Ae; Product Range Multicomp Pro 1.5KEG30A

Description
TVS DIODE, 1.5KW, 25.6V, UNIDIR, DO201AE; Product Range:1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:25.6V; Clamping Voltage Max:41.4V; Diode Case Style:DO-201AE; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet
Description
TVS DIODE, 1.5KW, 25.6V, UNIDIR, DO201AE; Product Range:1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:25.6V; Clamping Voltage Max:41.4V; Diode Case Style:DO-201AE; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tvs Diode, 1.5Kw, 25.6V, Unidir, Do201Ae; Product Range Multicomp Pro - 29AH1991 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 25.6V, Unidir, Do201Ae; Product Range Multicomp Pro
29AH1991
Tvs Diode, 1.5Kw, 25.6V, Unidir, Do201Ae; Product Range Multicomp Pro 29AH1991
TVS DIODE, 1.5KW, 25.6V, UNIDIR, DO201AE; Product Range:1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:25.6V; Clamping Voltage Max:41.4V; Diode Case Style:DO-201AE; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 1.5KW, 25.6V, UNIDIR, DO201AE; Product Range:1.5KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:25.6V; Clamping Voltage Max:41.4V; Diode Case Style:DO-201AE; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 29AH1991
Product Name Tvs Diode, 1.5Kw, 25.6V, Unidir, Do201Ae; Product Range Multicomp Pro
Direction Unidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 704-15K36H1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
600 W Transient Voltage Suppressor - P6SMB200AJ - Nexperia B.V.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOD1002-1
View Details
TVS Diodes - 1697417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Smc
View Details
TVS - TVS - Diodes - SA130A - 932969-SA130A - Win Source Electronics
Specs
Package DO-15; DO-204AC (DO-15)
Tj -55 to 175 C (-67 to 347 F)
View Details