multicomp PRO Tvs Diode, 1.5Kw, 23.1V, Bidir, Do-201Ae; Product Range Multicomp Pro 1.5KEG27CA

Description
TVS DIODE, 1.5KW, 23.1V, BIDIR, DO-201AE; Product Range:1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:23.1V; Clamping Voltage Max:37.5V; Diode Case Style:DO-201AE; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet
Description
TVS DIODE, 1.5KW, 23.1V, BIDIR, DO-201AE; Product Range:1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:23.1V; Clamping Voltage Max:37.5V; Diode Case Style:DO-201AE; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tvs Diode, 1.5Kw, 23.1V, Bidir, Do-201Ae; Product Range Multicomp Pro - 29AH1989 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 23.1V, Bidir, Do-201Ae; Product Range Multicomp Pro
29AH1989
Tvs Diode, 1.5Kw, 23.1V, Bidir, Do-201Ae; Product Range Multicomp Pro 29AH1989
TVS DIODE, 1.5KW, 23.1V, BIDIR, DO-201AE; Product Range:1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:23.1V; Clamping Voltage Max:37.5V; Diode Case Style:DO-201AE; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 1.5KW, 23.1V, BIDIR, DO-201AE; Product Range:1.5KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:23.1V; Clamping Voltage Max:37.5V; Diode Case Style:DO-201AE; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 29AH1989
Product Name Tvs Diode, 1.5Kw, 23.1V, Bidir, Do-201Ae; Product Range Multicomp Pro
Direction Bidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 90KS200CH2 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
TVS Diodes - 1690715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Do-214aa (smb)
View Details
400 W Transient Voltage Suppressor - P4SMA47CAJ - Nexperia B.V.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package SOD1001-1
View Details