multicomp PRO Tvs Diode, 1.5Kw, 23.1V, Unidir, Do201Ae; Product Range Multicomp Pro 1.5KEG27A

Description
TVS DIODE, 1.5KW, 23.1V, UNIDIR, DO201AE; Product Range:1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:23.1V; Clamping Voltage Max:37.5V; Diode Case Style:DO-201AE; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet
Description
TVS DIODE, 1.5KW, 23.1V, UNIDIR, DO201AE; Product Range:1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:23.1V; Clamping Voltage Max:37.5V; Diode Case Style:DO-201AE; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tvs Diode, 1.5Kw, 23.1V, Unidir, Do201Ae; Product Range Multicomp Pro - 29AH1987 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 23.1V, Unidir, Do201Ae; Product Range Multicomp Pro
29AH1987
Tvs Diode, 1.5Kw, 23.1V, Unidir, Do201Ae; Product Range Multicomp Pro 29AH1987
TVS DIODE, 1.5KW, 23.1V, UNIDIR, DO201AE; Product Range:1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:23.1V; Clamping Voltage Max:37.5V; Diode Case Style:DO-201AE; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 1.5KW, 23.1V, UNIDIR, DO201AE; Product Range:1.5KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:23.1V; Clamping Voltage Max:37.5V; Diode Case Style:DO-201AE; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 29AH1987
Product Name Tvs Diode, 1.5Kw, 23.1V, Unidir, Do201Ae; Product Range Multicomp Pro
Direction Unidirectional
Unlock Full Specs
to access all available technical data