The TVS Diode, part number 1.5KEG15A, is designed for transient voltage suppression with a peak power dissipation of 1.5kW. It features a unidirectional configuration with a reverse standoff voltage of 12.8V and a maximum clamping voltage of 21.2V. The diode is housed in a DO-201AE molded plastic case and is compliant with RoHS standards. It has a maximum peak pulse surge current rating of 71A and operates within a junction temperature range of -55°C to +150°C. The device is suitable for applications requiring fast response times and low leakage, making it a reliable choice for protecting sensitive electronic components from voltage spikes.
TVS DIODE, 1.5KW, 12.8V, UNIDIR, DO201AE; Product Range:1.5KE Series; TVS Polarity:Unidirectio
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 29AH1963 |
| Product Name | Tvs Diode, 1.5Kw, 12.8V, Unidir, Do201Ae; Product Range Multicomp Pro |
| Direction | Unidirectional |