multicomp PRO Tvs Diode, 12A, 125V, Bi-Directional, Do-201; Product Range Multicomp Pro 1.5KE91CA

Description
TVS DIODE, 12A, 125V, BI-DIRECTIONAL, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:77.8V; Clamping Voltage Vc Max:125V; Diode Case Style:DO-201; No. of Pins:2Pins RoHS Compliant: Yes
Description
TVS DIODE, 12A, 125V, BI-DIRECTIONAL, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:77.8V; Clamping Voltage Vc Max:125V; Diode Case Style:DO-201; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tvs Diode, 12A, 125V, Bi-Directional, Do-201; Product Range Multicomp Pro - 91R0698 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 12A, 125V, Bi-Directional, Do-201; Product Range Multicomp Pro
91R0698
Tvs Diode, 12A, 125V, Bi-Directional, Do-201; Product Range Multicomp Pro 91R0698
TVS DIODE, 12A, 125V, BI-DIRECTIONAL, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:77.8V; Clamping Voltage Vc Max:125V; Diode Case Style:DO-201; No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 12A, 125V, BI-DIRECTIONAL, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:77.8V; Clamping Voltage Vc Max:125V; Diode Case Style:DO-201; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Bidirect, 77.8V, Do-201 Rohs Compliant Multicomp Pro - 64AH9311 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidirect, 77.8V, Do-201 Rohs Compliant Multicomp Pro
64AH9311
Tvs Diode, Bidirect, 77.8V, Do-201 Rohs Compliant Multicomp Pro 64AH9311
TVS DIODE, BIDIRECT, 77.8V, DO-201 ROHS COMPLIANT: YES

TVS DIODE, BIDIRECT, 77.8V, DO-201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 91R0698 64AH9311
Product Name Tvs Diode, 12A, 125V, Bi-Directional, Do-201; Product Range Multicomp Pro Tvs Diode, Bidirect, 77.8V, Do-201 Rohs Compliant Multicomp Pro
Direction Bidirectional
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1221220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Do-214ac (sma)
View Details
Power TVS Modules - 60KS200CH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
TVS Diodes - 1727-PESD24VV2BAT-QRTR-ND - DigiKey
Specs
Configuration Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
VC 42 volts
View Details