multicomp PRO Tvs Diode, 1.5Kw, 250V, Do-201Ae; Product Range Multicomp 1.5KE250C-RH

Description
TVS DIODE, 1.5KW, 250V, DO-201AE; Product Range:1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:202V; Clamping Voltage Max:360V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:225V RoHS Compliant: Yes
Datasheet
Description
TVS DIODE, 1.5KW, 250V, DO-201AE; Product Range:1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:202V; Clamping Voltage Max:360V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:225V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tvs Diode, 1.5Kw, 250V, Do-201Ae; Product Range Multicomp - 10M6397 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 250V, Do-201Ae; Product Range Multicomp
10M6397
Tvs Diode, 1.5Kw, 250V, Do-201Ae; Product Range Multicomp 10M6397
TVS DIODE, 1.5KW, 250V, DO-201AE; Product Range:1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:202V; Clamping Voltage Max:360V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:225V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 250V, DO-201AE; Product Range:1.5KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:202V; Clamping Voltage Max:360V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:225V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 10M6397
Product Name Tvs Diode, 1.5Kw, 250V, Do-201Ae; Product Range Multicomp
Direction Bidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 704-15K36TH2 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
600 W Transient Voltage Suppressor - P6SMB12AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
TVS DIODE 3VWM 8VC SOT23 - 699-MMBZ5V6ALT1 - Utmel Electronic Limited
Specs
VBR 5.32 volts
View Details
TVS Diodes - 7514972P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Unidirectional
RoHS Compliant RoHS
View Details