The TVS Diode, part number 91R0630, is a bi-directional device designed for transient voltage suppression applications. It features a reverse standoff voltage of 18.8V and a maximum clamping voltage of 30.6V, making it suitable for protecting sensitive electronic components from voltage spikes. The diode can handle a peak power dissipation of 1,500 watts and a peak forward surge current of 200 amperes. It operates within a temperature range of -55°C to +150°C and is housed in a DO-201 molded plastic case, weighing 1.2 grams. The product is UL recognized with a flammability rating of 94V-0, ensuring compliance with safety standards. This diode is part of the Multicomp Pro product range from Newark, an Avnet Company.
TVS DIODE, 49A, 30.6V, BI-DIRECTIONAL, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 91R0630 |
| Product Name | Tvs Diode, 49A, 30.6V, Bi-Directional, Do-201; Product Range Multicomp Pro |
| Direction | Bidirectional |