multicomp PRO Tvs Diode, 67A, 22.5V, Bi-Directional, Do-201; Product Range Multicomp Pro 1.5KE16CA+

Description
TVS DIODE, 67A, 22.5V, BI-DIRECTIONAL, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:13.6V; Clamping Voltage Max:22.5V; Diode Case Style:DO-201; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet
Description
TVS DIODE, 67A, 22.5V, BI-DIRECTIONAL, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:13.6V; Clamping Voltage Max:22.5V; Diode Case Style:DO-201; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tvs Diode, 67A, 22.5V, Bi-Directional, Do-201; Product Range Multicomp Pro - 91R0618 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 67A, 22.5V, Bi-Directional, Do-201; Product Range Multicomp Pro
91R0618
Tvs Diode, 67A, 22.5V, Bi-Directional, Do-201; Product Range Multicomp Pro 91R0618
TVS DIODE, 67A, 22.5V, BI-DIRECTIONAL, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:13.6V; Clamping Voltage Max:22.5V; Diode Case Style:DO-201; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 67A, 22.5V, BI-DIRECTIONAL, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:13.6V; Clamping Voltage Max:22.5V; Diode Case Style:DO-201; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 91R0618
Product Name Tvs Diode, 67A, 22.5V, Bi-Directional, Do-201; Product Range Multicomp Pro
Direction Bidirectional
Unlock Full Specs
to access all available technical data