multicomp PRO Diode, Tvs, 160V, 1500W; Product Range Multicomp 1.5KE160CA

Description
DIODE, TVS, 160V, 1500W; Product Range:1.5KE Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:136V; Clamping Voltage Vc Max:219V; Diode Case Style:DO-201; No. of Pins:2Pins; Breakdown Voltage Min:152V; Breakdown RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, 160V, 1500W; Product Range:1.5KE Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:136V; Clamping Voltage Vc Max:219V; Diode Case Style:DO-201; No. of Pins:2Pins; Breakdown Voltage Min:152V; Breakdown RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 160V, 1500W; Product Range Multicomp - 37AJ1639 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 160V, 1500W; Product Range Multicomp
37AJ1639
Diode, Tvs, 160V, 1500W; Product Range Multicomp 37AJ1639
DIODE, TVS, 160V, 1500W; Product Range:1.5KE Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:136V; Clamping Voltage Vc Max:219V; Diode Case Style:DO-201; No. of Pins:2Pins; Breakdown Voltage Min:152V; Breakdown RoHS Compliant: Yes

DIODE, TVS, 160V, 1500W; Product Range:1.5KE Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:136V; Clamping Voltage Vc Max:219V; Diode Case Style:DO-201; No. of Pins:2Pins; Breakdown Voltage Min:152V; Breakdown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 37AJ1639
Product Name Diode, Tvs, 160V, 1500W; Product Range Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X150UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 22 volts
View Details
Diode - 4767639 - Radwell International
Sensata Technologies
Specs
Diode Type General Purpose
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type LLD - Model: KS923C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details