multicomp PRO Diode, Tvs, 11V, 1500W; Product Range Multicomp 1.5KE11CA

Description
DIODE, TVS, 11V, 1500W; Product Range:Transil 1.5KE Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:9.4V; Clamping Voltage Vc Max:15.6V; Diode Case Style:DO-201; No. of Pins:2Pins; Breakdown Voltage Min:10.5V; RoHS Compliant: Yes
Description
DIODE, TVS, 11V, 1500W; Product Range:Transil 1.5KE Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:9.4V; Clamping Voltage Vc Max:15.6V; Diode Case Style:DO-201; No. of Pins:2Pins; Breakdown Voltage Min:10.5V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 11V, 1500W; Product Range Multicomp - 37AJ1638 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 11V, 1500W; Product Range Multicomp
37AJ1638
Diode, Tvs, 11V, 1500W; Product Range Multicomp 37AJ1638
DIODE, TVS, 11V, 1500W; Product Range:Transil 1.5KE Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:9.4V; Clamping Voltage Vc Max:15.6V; Diode Case Style:DO-201; No. of Pins:2Pins; Breakdown Voltage Min:10.5V; RoHS Compliant: Yes

DIODE, TVS, 11V, 1500W; Product Range:Transil 1.5KE Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:9.4V; Clamping Voltage Vc Max:15.6V; Diode Case Style:DO-201; No. of Pins:2Pins; Breakdown Voltage Min:10.5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 37AJ1638
Product Name Diode, Tvs, 11V, 1500W; Product Range Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diode -  - Radwell International
Infineon Technologies AG
Specs
Diode Type General Purpose
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details