multicomp PRO Knob, 23.8Mm, Aluminium, Black; Shaft Type Multicomp 061-7006

Description
KNOB, 23.8MM, ALUMINIUM, BLACK; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:23.8mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
KNOB, 23.8MM, ALUMINIUM, BLACK; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:23.8mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knob, 23.8Mm, Aluminium, Black; Shaft Type Multicomp - 74M5593 - Newark, An Avnet Company
Chicago, IL, United States
Knob, 23.8Mm, Aluminium, Black; Shaft Type Multicomp
74M5593
Knob, 23.8Mm, Aluminium, Black; Shaft Type Multicomp 74M5593
KNOB, 23.8MM, ALUMINIUM, BLACK; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:23.8mm; Product Range:- RoHS Compliant: Yes

KNOB, 23.8MM, ALUMINIUM, BLACK; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:23.8mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 74M5593
Product Name Knob, 23.8Mm, Aluminium, Black; Shaft Type Multicomp
Knob Material Metal
Unlock Full Specs
to access all available technical data