multicomp PRO Label, Esd Common Point Grounding, 40Mm; Label Type Multicomp 055-0087

Description
LABEL, ESD COMMON POINT GROUNDING, 40MM; Label Type:Identification; Label Height:-; Label Width:-; Label Diameter:40mm; Label Material:-; Label Legend:ESD Common Point Ground; Label Colour:Black on Yellow; Pack Quantity:1 RoHS Compliant: Yes
Description
LABEL, ESD COMMON POINT GROUNDING, 40MM; Label Type:Identification; Label Height:-; Label Width:-; Label Diameter:40mm; Label Material:-; Label Legend:ESD Common Point Ground; Label Colour:Black on Yellow; Pack Quantity:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, Esd Common Point Grounding, 40Mm; Label Type Multicomp - 38X3156 - Newark, An Avnet Company
Chicago, IL, United States
Label, Esd Common Point Grounding, 40Mm; Label Type Multicomp
38X3156
Label, Esd Common Point Grounding, 40Mm; Label Type Multicomp 38X3156
LABEL, ESD COMMON POINT GROUNDING, 40MM; Label Type:Identification; Label Height:-; Label Width:-; Label Diameter:40mm; Label Material:-; Label Legend:ESD Common Point Ground; Label Colour:Black on Yellow; Pack Quantity:1 RoHS Compliant: Yes

LABEL, ESD COMMON POINT GROUNDING, 40MM; Label Type:Identification; Label Height:-; Label Width:-; Label Diameter:40mm; Label Material:-; Label Legend:ESD Common Point Ground; Label Colour:Black on Yellow; Pack Quantity:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 38X3156
Product Name Label, Esd Common Point Grounding, 40Mm; Label Type Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 4113532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Explosive
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details