multicomp PRO Label, Esd Caution, Global, Yel, Pk1; Label Type Multicomp 055-0086

Description
LABEL, ESD CAUTION, GLOBAL, YEL, PK1; Label Type:Warning; Label Height:38mm; Label Width:95mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes
Description
LABEL, ESD CAUTION, GLOBAL, YEL, PK1; Label Type:Warning; Label Height:38mm; Label Width:95mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, Esd Caution, Global, Yel, Pk1; Label Type Multicomp - 38X3155 - Newark, An Avnet Company
Chicago, IL, United States
Label, Esd Caution, Global, Yel, Pk1; Label Type Multicomp
38X3155
Label, Esd Caution, Global, Yel, Pk1; Label Type Multicomp 38X3155
LABEL, ESD CAUTION, GLOBAL, YEL, PK1; Label Type:Warning; Label Height:38mm; Label Width:95mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes

LABEL, ESD CAUTION, GLOBAL, YEL, PK1; Label Type:Warning; Label Height:38mm; Label Width:95mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 38X3155
Product Name Label, Esd Caution, Global, Yel, Pk1; Label Type Multicomp
Width 3.74 inches (95 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 146436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.8202 ft (2.5 dm)
View Details