multicomp PRO Label, Esd Caution, German, Yel, Pk1; Label Type Multicomp 055-0085

Description
LABEL, ESD CAUTION, GERMAN, YEL, PK1; Label Type:Warning; Label Height:38mm; Label Width:76mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes
Datasheet
Description
LABEL, ESD CAUTION, GERMAN, YEL, PK1; Label Type:Warning; Label Height:38mm; Label Width:76mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Esd Caution, German, Yel, Pk1; Label Type Multicomp - 38X3154 - Newark, An Avnet Company
Chicago, IL, United States
Label, Esd Caution, German, Yel, Pk1; Label Type Multicomp
38X3154
Label, Esd Caution, German, Yel, Pk1; Label Type Multicomp 38X3154
LABEL, ESD CAUTION, GERMAN, YEL, PK1; Label Type:Warning; Label Height:38mm; Label Width:76mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes

LABEL, ESD CAUTION, GERMAN, YEL, PK1; Label Type:Warning; Label Height:38mm; Label Width:76mm; Label Diameter:-; Label Material:-; Label Legend:Attention Observe Precautions For Handling Electrostatic Sensitive Devices RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 38X3154
Product Name Label, Esd Caution, German, Yel, Pk1; Label Type Multicomp
Width 2.99 inches (76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-805/000-005 - WAGO
Specs
Materials of Construction Polyester
View Details
WHITE ALUMINUM HIGH TEMPERATURE LABEL WITH HEAT ACTIVATED ADHESIVE - ML-3721 - Polyonics
Specs
Materials of Construction Metal Foil; Heat Bond or Thermally Activated
Features Printed Receptive / Treated; High Temperature
Color White
View Details
Pre-printed Labels - 7588009 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details